Yageo USA RES 14.0 OHM 1/8W .5% SMD 1206 RT1206DRE0714RL

Description
RES 14.0ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 14.0ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0 OHM 1/8W .5% SMD 1206 - RT1206DRE0714RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0 OHM 1/8W .5% SMD 1206
RT1206DRE0714RL
RES 14.0 OHM 1/8W .5% SMD 1206 RT1206DRE0714RL
RES 14.0ohm 1/8W .5% SMD 1206

RES 14.0ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE0714RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE0714RL-ND
Chip Resistor - Surface Mount RT1206DRE0714RL-ND
14 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE0714RL RT1206DRE0714RL-ND
Product Name RES 14.0 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 14 ohms 14 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details