Yageo USA RES 12.0 OHM 1/4W .5% SMD 1206 RT1206DRE0712RL

Description
RES 12.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 12.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/4W .5% SMD 1206 - RT1206DRE0712RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/4W .5% SMD 1206
RT1206DRE0712RL
RES 12.0 OHM 1/4W .5% SMD 1206 RT1206DRE0712RL
RES 12.0ohm 1/4W .5% SMD 1206

RES 12.0ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2961-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2961-1-ND
Chip Resistor - Surface Mount 311-2961-1-ND
12 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2961-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2961-2-ND
Chip Resistor - Surface Mount 311-2961-2-ND
12 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2961-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2961-6-ND
Chip Resistor - Surface Mount 311-2961-6-ND
12 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRE0712RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE0712RL
Chip Resistor - Surface Mount RT1206DRE0712RL
RES SMD 12 OHM 0.5% 1/4W 1206

RES SMD 12 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206DRE0712RL 311-2961-1-ND RT1206DRE0712RL
Product Name RES 12.0 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details