Yageo USA RES 11.8 OHM 1/8W .5% SMD 1206 RT1206DRE0711R8L

Description
RES 11.8ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 11.8ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/8W .5% SMD 1206 - RT1206DRE0711R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/8W .5% SMD 1206
RT1206DRE0711R8L
RES 11.8 OHM 1/8W .5% SMD 1206 RT1206DRE0711R8L
RES 11.8ohm 1/8W .5% SMD 1206

RES 11.8ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE0711R8L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRE0711R8L-ND
Chip Resistor - Surface Mount RT1206DRE0711R8L-ND
11.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

11.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE0711R8L RT1206DRE0711R8L-ND
Product Name RES 11.8 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details