Yageo USA Chip Resistor - Surface Mount RT1206DRE0710KL

Description
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2956-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2956-6-ND
Chip Resistor - Surface Mount 311-2956-6-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2956-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2956-2-ND
Chip Resistor - Surface Mount 311-2956-2-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2956-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2956-1-ND
Chip Resistor - Surface Mount 311-2956-1-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 10.0K OHM 1/4W .5% SMD 1206 - RT1206DRE0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/4W .5% SMD 1206
RT1206DRE0710KL
RES 10.0K OHM 1/4W .5% SMD 1206 RT1206DRE0710KL
RES 10.0Kohm 1/4W .5% SMD 1206

RES 10.0Kohm 1/4W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRE0710KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206DRE0710KL
Resistors - Chip Resistor - Surface Mount RT1206DRE0710KL
RES SMD 10K OHM 0.5% 1/4W 1206

RES SMD 10K OHM 0.5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRE0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRE0710KL
Chip Resistor - Surface Mount RT1206DRE0710KL
RES SMD 10K OHM 0.5% 1/4W 1206

RES SMD 10K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Res, 10K, 0.5%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6059
Res, 10K, 0.5%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6059
RES, 10K, 0.5%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 10K, 0.5%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0579
Res, 10K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0579
RES, 10K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-2956-6-ND RT1206DRE0710KL RT1206DRE0710KL RT1206DRE0710KL 46AK6059 59AK0579
Product Name Chip Resistor - Surface Mount RES 10.0K OHM 1/4W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 0.5%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 10K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details