Yageo USA RES 100 OHM 1/8W .5% SMD 1206 RT1206DRE07100RL

Description
RES 100ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 100ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W .5% SMD 1206 - RT1206DRE07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .5% SMD 1206
RT1206DRE07100RL
RES 100 OHM 1/8W .5% SMD 1206 RT1206DRE07100RL
RES 100ohm 1/8W .5% SMD 1206

RES 100ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2954-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2954-1-ND
Chip Resistor - Surface Mount 311-2954-1-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2954-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2954-2-ND
Chip Resistor - Surface Mount 311-2954-2-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2954-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2954-6-ND
Chip Resistor - Surface Mount 311-2954-6-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 100R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4738
Res, 100R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4738
RES, 100R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206DRE07100RL 311-2954-1-ND 59AK4738
Product Name RES 100 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Res, 100R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details