Yageo USA RES 100K OHM 1/4W .5% SMD 1206 RT1206DRE07100KL

Description
RES 100Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 100Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W .5% SMD 1206 - RT1206DRE07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W .5% SMD 1206
RT1206DRE07100KL
RES 100K OHM 1/4W .5% SMD 1206 RT1206DRE07100KL
RES 100Kohm 1/4W .5% SMD 1206

RES 100Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2953-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2953-1-ND
Chip Resistor - Surface Mount 311-2953-1-ND
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2953-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2953-2-ND
Chip Resistor - Surface Mount 311-2953-2-ND
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2953-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2953-6-ND
Chip Resistor - Surface Mount 311-2953-6-ND
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRE07100KL 311-2953-1-ND
Product Name RES 100K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details