Yageo USA RES 9.31K OHM 1/8W .5% SMD 1206 RT1206DRD079K31L

Description
RES 9.31Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 9.31Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/8W .5% SMD 1206 - RT1206DRD079K31L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/8W .5% SMD 1206
RT1206DRD079K31L
RES 9.31K OHM 1/8W .5% SMD 1206 RT1206DRD079K31L
RES 9.31Kohm 1/8W .5% SMD 1206

RES 9.31Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD079K31L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD079K31L-ND
Chip Resistor - Surface Mount RT1206DRD079K31L-ND
9.31 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.31 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD079K31L RT1206DRD079K31L-ND
Product Name RES 9.31K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details