Yageo USA RES 953K OHM 1/8W .5% SMD 1206 RT1206DRD07953KL

Description
RES 953Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 953Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1/8W .5% SMD 1206 - RT1206DRD07953KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/8W .5% SMD 1206
RT1206DRD07953KL
RES 953K OHM 1/8W .5% SMD 1206 RT1206DRD07953KL
RES 953Kohm 1/8W .5% SMD 1206

RES 953Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07953KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD07953KL-ND
Chip Resistor - Surface Mount RT1206DRD07953KL-ND
953 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

953 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD07953KL RT1206DRD07953KL-ND
Product Name RES 953K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 953000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details