Yageo USA RES 91.0 OHM 1/4W .5% SMD 1206 RT1206DRD0791RL

Description
RES 91.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 91.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0 OHM 1/4W .5% SMD 1206 - RT1206DRD0791RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/4W .5% SMD 1206
RT1206DRD0791RL
RES 91.0 OHM 1/4W .5% SMD 1206 RT1206DRD0791RL
RES 91.0ohm 1/4W .5% SMD 1206

RES 91.0ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD0791RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD0791RL-ND
Chip Resistor - Surface Mount RT1206DRD0791RL-ND
91 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

91 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0791RL RT1206DRD0791RL-ND
Product Name RES 91.0 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 91 ohms 91 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1002FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers