Yageo USA RES 91.0K OHM 1/8W .5% SMD 1206 RT1206DRD0791KL

Description
RES 91.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 91.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0K OHM 1/8W .5% SMD 1206 - RT1206DRD0791KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/8W .5% SMD 1206
RT1206DRD0791KL
RES 91.0K OHM 1/8W .5% SMD 1206 RT1206DRD0791KL
RES 91.0Kohm 1/8W .5% SMD 1206

RES 91.0Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206DRD0791KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD0791KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206DRD0791KLDKR-ND
RES SMD 91K OHM 0.5% 1/4W 1206

RES SMD 91K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD0791KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD0791KLTR-ND
Chip Resistor - Surface Mount 13-RT1206DRD0791KLTR-ND
91 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

91 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD0791KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD0791KLCT-ND
Chip Resistor - Surface Mount 13-RT1206DRD0791KLCT-ND
RES SMD 91K OHM 0.5% 1/4W 1206

RES SMD 91K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD0791KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0791KL
Resistors - Chip Resistor - Surface Mount RT1206DRD0791KL
RES SMD 91K OHM 0.5% 1/4W 1206

RES SMD 91K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD0791KL 13-RT1206DRD0791KLDKR-ND RT1206DRD0791KL
Product Name RES 91.0K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 91000 ohms 91000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD564JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details