Yageo USA RES 86.6 OHM 1/4W .5% SMD 1206 RT1206DRD0786R6L

Description
RES 86.6ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 86.6ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/4W .5% SMD 1206 - RT1206DRD0786R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/4W .5% SMD 1206
RT1206DRD0786R6L
RES 86.6 OHM 1/4W .5% SMD 1206 RT1206DRD0786R6L
RES 86.6ohm 1/4W .5% SMD 1206

RES 86.6ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD0786R6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD0786R6L-ND
Chip Resistor - Surface Mount RT1206DRD0786R6L-ND
86.6 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

86.6 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0786R6L RT1206DRD0786R6L-ND
Product Name RES 86.6 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details