Yageo USA RES 75.0K OHM 1/4W .5% SMD 1206 RT1206DRD0775KL

Description
RES 75.0Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 75.0Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1/4W .5% SMD 1206 - RT1206DRD0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/4W .5% SMD 1206
RT1206DRD0775KL
RES 75.0K OHM 1/4W .5% SMD 1206 RT1206DRD0775KL
RES 75.0Kohm 1/4W .5% SMD 1206

RES 75.0Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2952-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2952-6-ND
Chip Resistor - Surface Mount 311-2952-6-ND
75 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2952-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2952-2-ND
Chip Resistor - Surface Mount 311-2952-2-ND
75 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2952-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2952-1-ND
Chip Resistor - Surface Mount 311-2952-1-ND
75 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRD0775KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD0775KL
Chip Resistor - Surface Mount RT1206DRD0775KL
RES SMD 75K OHM 0.5% 1/4W 1206

RES SMD 75K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD0775KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0775KL
Resistors - Chip Resistor - Surface Mount RT1206DRD0775KL
RES SMD 75K OHM 0.5% 1/4W 1206

RES SMD 75K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206DRD0775KL 311-2952-6-ND RT1206DRD0775KL RT1206DRD0775KL
Product Name RES 75.0K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details