Yageo USA RES 6.98K OHM 1/8W .5% SMD 1206 RT1206DRD076K98L

Description
RES 6.98Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 6.98Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/8W .5% SMD 1206 - RT1206DRD076K98L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/8W .5% SMD 1206
RT1206DRD076K98L
RES 6.98K OHM 1/8W .5% SMD 1206 RT1206DRD076K98L
RES 6.98Kohm 1/8W .5% SMD 1206

RES 6.98Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2949-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2949-1-ND
Chip Resistor - Surface Mount 311-2949-1-ND
6.98 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.98 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2949-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2949-2-ND
Chip Resistor - Surface Mount 311-2949-2-ND
6.98 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.98 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD076K98L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD076K98L
Resistors - Chip Resistor - Surface Mount RT1206DRD076K98L
RES SMD 6.98K OHM 0.5% 1/4W 1206

RES SMD 6.98K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD076K98L 311-2949-1-ND RT1206DRD076K98L
Product Name RES 6.98K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 6980 ohms 6980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details