Yageo USA RES 66.5K OHM 1/4W .5% SMD 1206 RT1206DRD0766K5L

Description
RES 66.5Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 66.5Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/4W .5% SMD 1206 - RT1206DRD0766K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/4W .5% SMD 1206
RT1206DRD0766K5L
RES 66.5K OHM 1/4W .5% SMD 1206 RT1206DRD0766K5L
RES 66.5Kohm 1/4W .5% SMD 1206

RES 66.5Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD0766K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD0766K5L-ND
Chip Resistor - Surface Mount RT1206DRD0766K5L-ND
66.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

66.5 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0766K5L RT1206DRD0766K5L-ND
Product Name RES 66.5K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 66500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details