Yageo USA RES 51.0K OHM 1/8W .5% SMD 1206 RT1206DRD0751KL

Description
RES 51.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 51.0Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/8W .5% SMD 1206 - RT1206DRD0751KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/8W .5% SMD 1206
RT1206DRD0751KL
RES 51.0K OHM 1/8W .5% SMD 1206 RT1206DRD0751KL
RES 51.0Kohm 1/8W .5% SMD 1206

RES 51.0Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206DRD0751KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD0751KLTR-ND
Chip Resistor - Surface Mount 13-RT1206DRD0751KLTR-ND
51 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD0751KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD0751KLCT-ND
Chip Resistor - Surface Mount 13-RT1206DRD0751KLCT-ND
RES SMD 51K OHM 0.5% 1/4W 1206

RES SMD 51K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD0751KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD0751KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206DRD0751KLDKR-ND
RES SMD 51K OHM 0.5% 1/4W 1206

RES SMD 51K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD0751KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0751KL
Resistors - Chip Resistor - Surface Mount RT1206DRD0751KL
RES SMD 51K OHM 0.5% 1/4W 1206

RES SMD 51K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD0751KL 13-RT1206DRD0751KLTR-ND RT1206DRD0751KL
Product Name RES 51.0K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 51000 ohms 51000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details