Yageo USA RES 4.99K OHM 1/8W .5% SMD 1206 RT1206DRD074K99L

Description
RES 4.99Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W .5% SMD 1206 - RT1206DRD074K99L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W .5% SMD 1206
RT1206DRD074K99L
RES 4.99K OHM 1/8W .5% SMD 1206 RT1206DRD074K99L
RES 4.99Kohm 1/8W .5% SMD 1206

RES 4.99Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD074K99L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD074K99L-ND
Chip Resistor - Surface Mount RT1206DRD074K99L-ND
4.99 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.99 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD074K99L RT1206DRD074K99L-ND
Product Name RES 4.99K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details