Yageo USA RES 499 OHM 1/8W .5% SMD 1206 RT1206DRD07499RL

Description
RES 499ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 499ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/8W .5% SMD 1206 - RT1206DRD07499RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/8W .5% SMD 1206
RT1206DRD07499RL
RES 499 OHM 1/8W .5% SMD 1206 RT1206DRD07499RL
RES 499ohm 1/8W .5% SMD 1206

RES 499ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07499RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD07499RL-ND
Chip Resistor - Surface Mount RT1206DRD07499RL-ND
499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 499R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2620
Res, 499R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2620
RES, 499R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2621
Res, 499R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2621
RES, 499R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206DRD07499RL RT1206DRD07499RL-ND 59AK2620
Product Name RES 499 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Res, 499R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details