Yageo USA Chip Resistor - Surface Mount RT1206DRD07499KL

Description
499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2943-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2943-1-ND
Chip Resistor - Surface Mount 311-2943-1-ND
499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2943-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2943-6-ND
Chip Resistor - Surface Mount 311-2943-6-ND
499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2943-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2943-2-ND
Chip Resistor - Surface Mount 311-2943-2-ND
499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 499K OHM 1/4W .5% SMD 1206 - RT1206DRD07499KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/4W .5% SMD 1206
RT1206DRD07499KL
RES 499K OHM 1/4W .5% SMD 1206 RT1206DRD07499KL
RES 499Kohm 1/4W .5% SMD 1206

RES 499Kohm 1/4W .5% SMD 1206

Supplier's Site
Res, 499K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6474
Res, 499K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6474
RES, 499K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4737
Res, 499K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4737
RES, 499K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206DRD07499KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD07499KL
Chip Resistor - Surface Mount RT1206DRD07499KL
RES SMD 499K OHM 0.5% 1/4W 1206

RES SMD 499K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2943-1-ND RT1206DRD07499KL 58AK6474 RT1206DRD07499KL
Product Name Chip Resistor - Surface Mount RES 499K OHM 1/4W .5% SMD 1206 Res, 499K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers