Yageo USA Chip Resistor - Surface Mount RT1206DRD073K9L

Description
3.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2942-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2942-2-ND
Chip Resistor - Surface Mount 311-2942-2-ND
3.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.9 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 3.90K OHM 1/4W .5% SMD 1206 - RT1206DRD073K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/4W .5% SMD 1206
RT1206DRD073K9L
RES 3.90K OHM 1/4W .5% SMD 1206 RT1206DRD073K9L
RES 3.90Kohm 1/4W .5% SMD 1206

RES 3.90Kohm 1/4W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRD073K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD073K9L
Resistors - Chip Resistor - Surface Mount RT1206DRD073K9L
RES SMD 3.9K OHM 0.5% 1/4W 1206

RES SMD 3.9K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2942-2-ND RT1206DRD073K9L RT1206DRD073K9L
Product Name Chip Resistor - Surface Mount RES 3.90K OHM 1/4W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details