Yageo USA RES 39.2K OHM 1/8W .5% SMD 1206 RT1206DRD0739K2L

Description
RES 39.2Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 39.2Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/8W .5% SMD 1206 - RT1206DRD0739K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/8W .5% SMD 1206
RT1206DRD0739K2L
RES 39.2K OHM 1/8W .5% SMD 1206 RT1206DRD0739K2L
RES 39.2Kohm 1/8W .5% SMD 1206

RES 39.2Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206DRD0739K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD0739K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206DRD0739K2LTR-ND
39.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39.2 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD0739K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD0739K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206DRD0739K2LCT-ND
RES SMD 39.2K OHM 0.5% 1/4W 1206

RES SMD 39.2K OHM 0.5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206DRD0739K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206DRD0739K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206DRD0739K2LDKR-ND
RES SMD 39.2K OHM 0.5% 1/4W 1206

RES SMD 39.2K OHM 0.5% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0739K2L 13-RT1206DRD0739K2LTR-ND
Product Name RES 39.2K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 39200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details