Yageo USA RES 36.0 OHM 1/4W .5% SMD 1206 RT1206DRD0736RL

Description
RES 36.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 36.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/4W .5% SMD 1206 - RT1206DRD0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/4W .5% SMD 1206
RT1206DRD0736RL
RES 36.0 OHM 1/4W .5% SMD 1206 RT1206DRD0736RL
RES 36.0ohm 1/4W .5% SMD 1206

RES 36.0ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD0736RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD0736RL-ND
Chip Resistor - Surface Mount RT1206DRD0736RL-ND
36 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

36 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0736RL RT1206DRD0736RL-ND
Product Name RES 36.0 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 36 ohms 36 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details