Yageo USA RES 340K OHM 1/8W .5% SMD 1206 RT1206DRD07340KL

Description
RES 340Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 340Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/8W .5% SMD 1206 - RT1206DRD07340KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/8W .5% SMD 1206
RT1206DRD07340KL
RES 340K OHM 1/8W .5% SMD 1206 RT1206DRD07340KL
RES 340Kohm 1/8W .5% SMD 1206

RES 340Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5122TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5122TR-ND
Chip Resistor - Surface Mount YAG5122TR-ND
340 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

340 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5122DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5122DKR-ND
Chip Resistor - Surface Mount YAG5122DKR-ND
340 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

340 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5122CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5122CT-ND
Chip Resistor - Surface Mount YAG5122CT-ND
340 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

340 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES SMD 340K OHM 0.5% 1/4W 1206 - 898-RT1206DRD07340KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 340K OHM 0.5% 1/4W 1206
898-RT1206DRD07340KL
RES SMD 340K OHM 0.5% 1/4W 1206 898-RT1206DRD07340KL
RES SMD 340K OHM 0.5% 1/4W 1206

RES SMD 340K OHM 0.5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07340KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD07340KL
Chip Resistor - Surface Mount RT1206DRD07340KL
RES SMD 340K OHM 0.5% 1/4W 1206

RES SMD 340K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD07340KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD07340KL
Resistors - Chip Resistor - Surface Mount RT1206DRD07340KL
RES SMD 340K OHM 0.5% 1/4W 1206

RES SMD 340K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206DRD07340KL YAG5122TR-ND 898-RT1206DRD07340KL RT1206DRD07340KL RT1206DRD07340KL
Product Name RES 340K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount RES SMD 340K OHM 0.5% 1/4W 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 (3216 Metric)
Resistance Range 340000 ohms 340000 ohms 340000 ohms 340000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details