Yageo USA Chip Resistor - Surface Mount RT1206DRD0733KL

Description
33 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2940-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2940-2-ND
Chip Resistor - Surface Mount 311-2940-2-ND
33 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2940-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2940-1-ND
Chip Resistor - Surface Mount 311-2940-1-ND
33 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2940-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2940-6-ND
Chip Resistor - Surface Mount 311-2940-6-ND
33 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 33.0K OHM 1/4W .5% SMD 1206 - RT1206DRD0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/4W .5% SMD 1206
RT1206DRD0733KL
RES 33.0K OHM 1/4W .5% SMD 1206 RT1206DRD0733KL
RES 33.0Kohm 1/4W .5% SMD 1206

RES 33.0Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD0733KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD0733KL
Chip Resistor - Surface Mount RT1206DRD0733KL
RES SMD 33K OHM 0.5% 1/4W 1206

RES SMD 33K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD0733KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0733KL
Resistors - Chip Resistor - Surface Mount RT1206DRD0733KL
RES SMD 33K OHM 0.5% 1/4W 1206

RES SMD 33K OHM 0.5% 1/4W 1206

Supplier's Site
Res, 33K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4073
Res, 33K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4073
RES, 33K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4736
Res, 33K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4736
RES, 33K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-2940-2-ND RT1206DRD0733KL RT1206DRD0733KL RT1206DRD0733KL 58AK4073
Product Name Chip Resistor - Surface Mount RES 33.0K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data