Yageo USA RES 332K OHM 1/8W .5% SMD 1206 RT1206DRD07332KL

Description
RES 332Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 332Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/8W .5% SMD 1206 - RT1206DRD07332KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/8W .5% SMD 1206
RT1206DRD07332KL
RES 332K OHM 1/8W .5% SMD 1206 RT1206DRD07332KL
RES 332Kohm 1/8W .5% SMD 1206

RES 332Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2939-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2939-2-ND
Chip Resistor - Surface Mount 311-2939-2-ND
332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2939-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2939-1-ND
Chip Resistor - Surface Mount 311-2939-1-ND
332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

332 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 332K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8460
Res, 332K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8460
RES, 332K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 332K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6849
Res, 332K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6849
RES, 332K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 332K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD07332KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD07332KL
Resistors - Chip Resistor - Surface Mount RT1206DRD07332KL
RES SMD 332K OHM 0.5% 1/4W 1206

RES SMD 332K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206DRD07332KL 311-2939-2-ND 58AK8460 RT1206DRD07332KL
Product Name RES 332K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Res, 332K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 332000 ohms 332000 ohms 332000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details