Yageo USA Chip Resistor - Surface Mount RT1206DRD072K49L

Description
2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2936-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2936-1-ND
Chip Resistor - Surface Mount 311-2936-1-ND
2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2936-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2936-6-ND
Chip Resistor - Surface Mount 311-2936-6-ND
2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2936-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2936-2-ND
Chip Resistor - Surface Mount 311-2936-2-ND
2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.49 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 2.49K OHM 1/4W .5% SMD 1206 - RT1206DRD072K49L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/4W .5% SMD 1206
RT1206DRD072K49L
RES 2.49K OHM 1/4W .5% SMD 1206 RT1206DRD072K49L
RES 2.49Kohm 1/4W .5% SMD 1206

RES 2.49Kohm 1/4W .5% SMD 1206

Supplier's Site
RES SMD 2.49K OHM 0.5% 1/4W 1206 - 898-RT1206DRD072K49L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.49K OHM 0.5% 1/4W 1206
898-RT1206DRD072K49L
RES SMD 2.49K OHM 0.5% 1/4W 1206 898-RT1206DRD072K49L
RES SMD 2.49K OHM 0.5% 1/4W 1206

RES SMD 2.49K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 311-2936-1-ND RT1206DRD072K49L 898-RT1206DRD072K49L
Product Name Chip Resistor - Surface Mount RES 2.49K OHM 1/4W .5% SMD 1206 RES SMD 2.49K OHM 0.5% 1/4W 1206
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details