Yageo USA Chip Resistor - Surface Mount RT1206DRD0728RL

Description
28 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
28 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2934-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2934-6-ND
Chip Resistor - Surface Mount 311-2934-6-ND
28 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2934-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2934-1-ND
Chip Resistor - Surface Mount 311-2934-1-ND
28 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2934-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2934-2-ND
Chip Resistor - Surface Mount 311-2934-2-ND
28 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 28.0 OHM 1/4W .5% SMD 1206 - RT1206DRD0728RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0 OHM 1/4W .5% SMD 1206
RT1206DRD0728RL
RES 28.0 OHM 1/4W .5% SMD 1206 RT1206DRD0728RL
RES 28.0ohm 1/4W .5% SMD 1206

RES 28.0ohm 1/4W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRD0728RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0728RL
Resistors - Chip Resistor - Surface Mount RT1206DRD0728RL
RES SMD 28 OHM 0.5% 1/4W 1206

RES SMD 28 OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2934-6-ND RT1206DRD0728RL RT1206DRD0728RL
Product Name Chip Resistor - Surface Mount RES 28.0 OHM 1/4W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details