Yageo USA RES 237K OHM 1/8W .5% SMD 1206 RT1206DRD07237KL

Description
RES 237Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 237Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/8W .5% SMD 1206 - RT1206DRD07237KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/8W .5% SMD 1206
RT1206DRD07237KL
RES 237K OHM 1/8W .5% SMD 1206 RT1206DRD07237KL
RES 237Kohm 1/8W .5% SMD 1206

RES 237Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2932-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2932-6-ND
Chip Resistor - Surface Mount 311-2932-6-ND
237 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

237 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2932-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2932-2-ND
Chip Resistor - Surface Mount 311-2932-2-ND
237 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

237 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2932-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2932-1-ND
Chip Resistor - Surface Mount 311-2932-1-ND
237 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

237 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD07237KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD07237KL
Resistors - Chip Resistor - Surface Mount RT1206DRD07237KL
RES SMD 237K OHM 0.5% 1/4W 1206

RES SMD 237K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD07237KL 311-2932-6-ND RT1206DRD07237KL
Product Name RES 237K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 237000 ohms 237000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data