Yageo USA RES 22.6K OHM 1/8W .5% SMD 1206 RT1206DRD0722K6L

Description
RES 22.6Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 22.6Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/8W .5% SMD 1206 - RT1206DRD0722K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/8W .5% SMD 1206
RT1206DRD0722K6L
RES 22.6K OHM 1/8W .5% SMD 1206 RT1206DRD0722K6L
RES 22.6Kohm 1/8W .5% SMD 1206

RES 22.6Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD0722K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD0722K6L-ND
Chip Resistor - Surface Mount RT1206DRD0722K6L-ND
22.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.6 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206DRD0722K6L RT1206DRD0722K6L-ND
Product Name RES 22.6K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 22600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details