Yageo USA RES 22.1K OHM 1/8W .5% SMD 1206 RT1206DRD0722K1L

Description
RES 22.1Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 22.1Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/8W .5% SMD 1206 - RT1206DRD0722K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/8W .5% SMD 1206
RT1206DRD0722K1L
RES 22.1K OHM 1/8W .5% SMD 1206 RT1206DRD0722K1L
RES 22.1Kohm 1/8W .5% SMD 1206

RES 22.1Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2931-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2931-1-ND
Chip Resistor - Surface Mount 311-2931-1-ND
22.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2931-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2931-2-ND
Chip Resistor - Surface Mount 311-2931-2-ND
22.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2931-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2931-6-ND
Chip Resistor - Surface Mount 311-2931-6-ND
22.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD0722K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0722K1L
Resistors - Chip Resistor - Surface Mount RT1206DRD0722K1L
RES SMD 22.1K OHM 0.5% 1/4W 1206

RES SMD 22.1K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD0722K1L 311-2931-1-ND RT1206DRD0722K1L
Product Name RES 22.1K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 22100 ohms 22100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details