Yageo USA RES 220K OHM 1/4W .5% SMD 1206 RT1206DRD07220KL

Description
RES 220Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 220Kohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/4W .5% SMD 1206 - RT1206DRD07220KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/4W .5% SMD 1206
RT1206DRD07220KL
RES 220K OHM 1/4W .5% SMD 1206 RT1206DRD07220KL
RES 220Kohm 1/4W .5% SMD 1206

RES 220Kohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07220KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206DRD07220KL-ND
Chip Resistor - Surface Mount RT1206DRD07220KL-ND
220 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

220 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRD07220KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD07220KL
Chip Resistor - Surface Mount RT1206DRD07220KL
RES SMD 220K OHM 0.5% 1/4W 1206

RES SMD 220K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
RES SMD 220K OHM 0.5% 1/4W 1206 - 898-RT1206DRD07220KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 220K OHM 0.5% 1/4W 1206
898-RT1206DRD07220KL
RES SMD 220K OHM 0.5% 1/4W 1206 898-RT1206DRD07220KL
RES SMD 220K OHM 0.5% 1/4W 1206

RES SMD 220K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206DRD07220KL RT1206DRD07220KL-ND RT1206DRD07220KL 898-RT1206DRD07220KL
Product Name RES 220K OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 220K OHM 0.5% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details