Yageo USA Chip Resistor - Surface Mount RT1206DRD071ML

Description
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2926-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2926-6-ND
Chip Resistor - Surface Mount 311-2926-6-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2926-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2926-1-ND
Chip Resistor - Surface Mount 311-2926-1-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2926-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2926-2-ND
Chip Resistor - Surface Mount 311-2926-2-ND
1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 1.00M OHM 1/4W .5% SMD 1206 - RT1206DRD071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/4W .5% SMD 1206
RT1206DRD071ML
RES 1.00M OHM 1/4W .5% SMD 1206 RT1206DRD071ML
RES 1.00Mohm 1/4W .5% SMD 1206

RES 1.00Mohm 1/4W .5% SMD 1206

Supplier's Site
Res, 1M, 0.5%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9053
Res, 1M, 0.5%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9053
RES, 1M, 0.5%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 0.5%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4733
Res, 1M, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4733
RES, 1M, 0.5%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.5%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD071ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD071ML
Resistors - Chip Resistor - Surface Mount RT1206DRD071ML
RES SMD 1M OHM 0.5% 1/4W 1206

RES SMD 1M OHM 0.5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD071ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD071ML
Chip Resistor - Surface Mount RT1206DRD071ML
RES SMD 1M OHM 0.5% 1/4W 1206

RES SMD 1M OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
RES SMD 1M OHM 0.5% 1/4W 1206 - 898-RT1206DRD071ML - Utmel Electronic Limited
Hong Kong, China
RES SMD 1M OHM 0.5% 1/4W 1206
898-RT1206DRD071ML
RES SMD 1M OHM 0.5% 1/4W 1206 898-RT1206DRD071ML
RES SMD 1M OHM 0.5% 1/4W 1206

RES SMD 1M OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-2926-6-ND RT1206DRD071ML 82AH9053 59AK4733 RT1206DRD071ML RT1206DRD071ML 898-RT1206DRD071ML
Product Name Chip Resistor - Surface Mount RES 1.00M OHM 1/4W .5% SMD 1206 Res, 1M, 0.5%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 1M, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 1M OHM 0.5% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details