Yageo USA RES 133 OHM 1/8W .5% SMD 1206 RT1206DRD07133RL

Description
RES 133ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 133ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/8W .5% SMD 1206 - RT1206DRD07133RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/8W .5% SMD 1206
RT1206DRD07133RL
RES 133 OHM 1/8W .5% SMD 1206 RT1206DRD07133RL
RES 133ohm 1/8W .5% SMD 1206

RES 133ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2921-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2921-2-ND
Chip Resistor - Surface Mount 311-2921-2-ND
133 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

133 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2921-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2921-1-ND
Chip Resistor - Surface Mount 311-2921-1-ND
133 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

133 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD07133RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD07133RL
Resistors - Chip Resistor - Surface Mount RT1206DRD07133RL
RES SMD 133 OHM 0.5% 1/4W 1206

RES SMD 133 OHM 0.5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07133RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD07133RL
Chip Resistor - Surface Mount RT1206DRD07133RL
RES SMD 133 OHM 0.5% 1/4W 1206

RES SMD 133 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206DRD07133RL 311-2921-2-ND RT1206DRD07133RL RT1206DRD07133RL
Product Name RES 133 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 133 ohms 133 ohms 133 ohms 133 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers