Yageo USA RES 12.4 OHM 1/8W .5% SMD 1206 RT1206DRD0712R4L

Description
RES 12.4ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 12.4ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/8W .5% SMD 1206 - RT1206DRD0712R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/8W .5% SMD 1206
RT1206DRD0712R4L
RES 12.4 OHM 1/8W .5% SMD 1206 RT1206DRD0712R4L
RES 12.4ohm 1/8W .5% SMD 1206

RES 12.4ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2920-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2920-1-ND
Chip Resistor - Surface Mount 311-2920-1-ND
12.4 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.4 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2920-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2920-2-ND
Chip Resistor - Surface Mount 311-2920-2-ND
12.4 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.4 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2920-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2920-6-ND
Chip Resistor - Surface Mount 311-2920-6-ND
12.4 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12.4 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206DRD0712R4L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0712R4L
Resistors - Chip Resistor - Surface Mount RT1206DRD0712R4L
RES SMD 12.4 OHM 0.5% 1/4W 1206

RES SMD 12.4 OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT1206DRD0712R4L 311-2920-1-ND RT1206DRD0712R4L
Product Name RES 12.4 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details