Yageo USA RES 10.0 OHM 1/4W .5% SMD 1206 RT1206DRD0710RL

Description
RES 10.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet
Description
RES 10.0ohm 1/4W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/4W .5% SMD 1206 - RT1206DRD0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/4W .5% SMD 1206
RT1206DRD0710RL
RES 10.0 OHM 1/4W .5% SMD 1206 RT1206DRD0710RL
RES 10.0ohm 1/4W .5% SMD 1206

RES 10.0ohm 1/4W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2917-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2917-1-ND
Chip Resistor - Surface Mount 311-2917-1-ND
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2917-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2917-2-ND
Chip Resistor - Surface Mount 311-2917-2-ND
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2917-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2917-6-ND
Chip Resistor - Surface Mount 311-2917-6-ND
10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8457
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8457
RES, 10R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6846
Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6846
RES, 10R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206DRD0710RL 311-2917-1-ND 58AK8457
Product Name RES 10.0 OHM 1/4W .5% SMD 1206 Chip Resistor - Surface Mount Res, 10R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details