Yageo USA Chip Resistor - Surface Mount RT1206DRD0710KL

Description
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2916-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2916-2-ND
Chip Resistor - Surface Mount 311-2916-2-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2916-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2916-1-ND
Chip Resistor - Surface Mount 311-2916-1-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2916-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2916-6-ND
Chip Resistor - Surface Mount 311-2916-6-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 10.0K OHM 1/4W .5% SMD 1206 - RT1206DRD0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/4W .5% SMD 1206
RT1206DRD0710KL
RES 10.0K OHM 1/4W .5% SMD 1206 RT1206DRD0710KL
RES 10.0Kohm 1/4W .5% SMD 1206

RES 10.0Kohm 1/4W .5% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206DRD0710KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206DRD0710KL
Resistors - Chip Resistor - Surface Mount RT1206DRD0710KL
RES SMD 10K OHM 0.5% 1/4W 1206

RES SMD 10K OHM 0.5% 1/4W 1206

Supplier's Site
Res, 10K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0575
Res, 10K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0575
RES, 10K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-2916-2-ND RT1206DRD0710KL RT1206DRD0710KL 59AK0575
Product Name Chip Resistor - Surface Mount RES 10.0K OHM 1/4W .5% SMD 1206 Resistors - Chip Resistor - Surface Mount Res, 10K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers