Yageo USA RES 100 OHM 1/8W .5% SMD 1206 RT1206DRD07100RL

Description
RES 100ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 100ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W .5% SMD 1206 - RT1206DRD07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .5% SMD 1206
RT1206DRD07100RL
RES 100 OHM 1/8W .5% SMD 1206 RT1206DRD07100RL
RES 100ohm 1/8W .5% SMD 1206

RES 100ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 311-2915-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2915-2-ND
Chip Resistor - Surface Mount 311-2915-2-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2915-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2915-1-ND
Chip Resistor - Surface Mount 311-2915-1-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2915-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2915-6-ND
Chip Resistor - Surface Mount 311-2915-6-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206DRD07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD07100RL
Chip Resistor - Surface Mount RT1206DRD07100RL
RES SMD 100 OHM 0.5% 1/4W 1206

RES SMD 100 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Res, 100R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2617
Res, 100R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2617
RES, 100R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.5%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206DRD07100RL 311-2915-2-ND RT1206DRD07100RL 59AK2617
Product Name RES 100 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details