Yageo USA Chip Resistor - Surface Mount RT1206DRD07100KL

Description
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2914-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2914-6-ND
Chip Resistor - Surface Mount 311-2914-6-ND
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2914-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2914-2-ND
Chip Resistor - Surface Mount 311-2914-2-ND
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2914-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2914-1-ND
Chip Resistor - Surface Mount 311-2914-1-ND
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 100K OHM 1/8W .5% SMD 1206 - RT1206DRD07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W .5% SMD 1206
RT1206DRD07100KL
RES 100K OHM 1/8W .5% SMD 1206 RT1206DRD07100KL
RES 100Kohm 1/8W .5% SMD 1206

RES 100Kohm 1/8W .5% SMD 1206

Supplier's Site
Res, 100K, 0.5%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9054
Res, 100K, 0.5%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9054
RES, 100K, 0.5%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.5%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK5051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK5051
Res, 100K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK5051
RES, 100K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.5%, 0.25W, THIN FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT1206DRD07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206DRD07100KL
Chip Resistor - Surface Mount RT1206DRD07100KL
RES SMD 100K OHM 0.5% 1/4W 1206

RES SMD 100K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Thin Film Resistors - SMD 100K ohm 0.1% 1/8W - 898-RT1206DRD07100KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 100K ohm 0.1% 1/8W
898-RT1206DRD07100KL
Thin Film Resistors - SMD 100K ohm 0.1% 1/8W 898-RT1206DRD07100KL
Thin Film Resistors - SMD 100K ohm 0.1% 1/8W

Thin Film Resistors - SMD 100K ohm 0.1% 1/8W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-2914-6-ND RT1206DRD07100KL 82AH9054 58AK5051 RT1206DRD07100KL 898-RT1206DRD07100KL
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/8W .5% SMD 1206 Res, 100K, 0.5%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 100K, 0.5%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount Thin Film Resistors - SMD 100K ohm 0.1% 1/8W
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4993FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details