Yageo USA Chip Resistor - Surface Mount RT1206CRE07900RL

Description
900 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
900 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206CRE07900RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206CRE07900RLTR-ND
Chip Resistor - Surface Mount 13-RT1206CRE07900RLTR-ND
900 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

900 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206CRE07900RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206CRE07900RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206CRE07900RLDKR-ND
RES SMD 900 OHM 0.25% 1/4W 1206

RES SMD 900 OHM 0.25% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206CRE07900RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206CRE07900RLCT-ND
Chip Resistor - Surface Mount 13-RT1206CRE07900RLCT-ND
RES SMD 900 OHM 0.25% 1/4W 1206

RES SMD 900 OHM 0.25% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRE07900RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRE07900RL
Chip Resistor - Surface Mount RT1206CRE07900RL
RES SMD 900 OHM 0.25% 1/4W 1206

RES SMD 900 OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 13-RT1206CRE07900RLTR-ND RT1206CRE07900RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 900 ohms 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details