Yageo USA RES 78.7K OHM 1/8W .25% SMD 1206 RT1206CRE0778K7L

Description
RES 78.7Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 78.7Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/8W .25% SMD 1206 - RT1206CRE0778K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W .25% SMD 1206
RT1206CRE0778K7L
RES 78.7K OHM 1/8W .25% SMD 1206 RT1206CRE0778K7L
RES 78.7Kohm 1/8W .25% SMD 1206

RES 78.7Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE0778K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE0778K7L-ND
Chip Resistor - Surface Mount RT1206CRE0778K7L-ND
78.7 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

78.7 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRE0778K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRE0778K7L
Chip Resistor - Surface Mount RT1206CRE0778K7L
RES SMD 78.7KOHM 0.25% 1/4W 1206

RES SMD 78.7KOHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRE0778K7L RT1206CRE0778K7L-ND RT1206CRE0778K7L
Product Name RES 78.7K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 78700 ohms 78700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details