RES 75.0ohm 1/8W .25% SMD 1206
75 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 75 OHM 0.25% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT1206CRE0775RL | RT1206CRE0775RL-ND | RT1206CRE0775RL |
| Product Name | RES 75.0 OHM 1/8W .25% SMD 1206 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 8 watts | 0.2500 watts | 0.2500 watts |
| Configuration | Single Resistor |