Yageo USA RES 6.81K OHM 1/8W .25% SMD 1206 RT1206CRE076K81L

Description
RES 6.81Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 6.81Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/8W .25% SMD 1206 - RT1206CRE076K81L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/8W .25% SMD 1206
RT1206CRE076K81L
RES 6.81K OHM 1/8W .25% SMD 1206 RT1206CRE076K81L
RES 6.81Kohm 1/8W .25% SMD 1206

RES 6.81Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE076K81L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE076K81L-ND
Chip Resistor - Surface Mount RT1206CRE076K81L-ND
6.81 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.81 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRE076K81L RT1206CRE076K81L-ND
Product Name RES 6.81K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 6810 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers