RES 649ohm 1/4W .25% SMD 1206
649 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT1206CRE07649RL | RT1206CRE07649RL-ND |
| Product Name | RES 649 OHM 1/4W .25% SMD 1206 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 649 ohms | 649 ohms |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |