Yageo USA RES 4.53K OHM 1/8W .25% SMD 1206 RT1206CRE074K53L

Description
RES 4.53Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 4.53Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/8W .25% SMD 1206 - RT1206CRE074K53L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/8W .25% SMD 1206
RT1206CRE074K53L
RES 4.53K OHM 1/8W .25% SMD 1206 RT1206CRE074K53L
RES 4.53Kohm 1/8W .25% SMD 1206

RES 4.53Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE074K53L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE074K53L-ND
Chip Resistor - Surface Mount RT1206CRE074K53L-ND
4.53 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.53 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRE074K53L RT1206CRE074K53L-ND
Product Name RES 4.53K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4530 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details