Yageo USA RES 348 OHM 1/8W .25% SMD 1206 RT1206CRE07348RL

Description
RES 348ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 348ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/8W .25% SMD 1206 - RT1206CRE07348RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/8W .25% SMD 1206
RT1206CRE07348RL
RES 348 OHM 1/8W .25% SMD 1206 RT1206CRE07348RL
RES 348ohm 1/8W .25% SMD 1206

RES 348ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE07348RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE07348RL-ND
Chip Resistor - Surface Mount RT1206CRE07348RL-ND
348 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

348 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRE07348RL RT1206CRE07348RL-ND
Product Name RES 348 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 348 ohms 348 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details