Yageo USA RES 270 OHM 1/8W .25% SMD 1206 RT1206CRE07270RL

Description
RES 270ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 270ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/8W .25% SMD 1206 - RT1206CRE07270RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/8W .25% SMD 1206
RT1206CRE07270RL
RES 270 OHM 1/8W .25% SMD 1206 RT1206CRE07270RL
RES 270ohm 1/8W .25% SMD 1206

RES 270ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE07270RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE07270RL-ND
Chip Resistor - Surface Mount RT1206CRE07270RL-ND
270 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

270 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRE07270RL RT1206CRE07270RL-ND
Product Name RES 270 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 270 ohms 270 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details