Yageo USA RES 187K OHM 1/4W .25% SMD 1206 RT1206CRE07187KL

Description
RES 187Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 187Kohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/4W .25% SMD 1206 - RT1206CRE07187KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/4W .25% SMD 1206
RT1206CRE07187KL
RES 187K OHM 1/4W .25% SMD 1206 RT1206CRE07187KL
RES 187Kohm 1/4W .25% SMD 1206

RES 187Kohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE07187KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE07187KL-ND
Chip Resistor - Surface Mount RT1206CRE07187KL-ND
187 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

187 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRE07187KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRE07187KL
Chip Resistor - Surface Mount RT1206CRE07187KL
RES SMD 187K OHM 0.25% 1/4W 1206

RES SMD 187K OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRE07187KL RT1206CRE07187KL-ND RT1206CRE07187KL
Product Name RES 187K OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 187000 ohms 187000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data