Yageo USA RES 180 OHM 1/4W .25% SMD 1206 RT1206CRE07180RL

Description
RES 180ohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 180ohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W .25% SMD 1206 - RT1206CRE07180RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W .25% SMD 1206
RT1206CRE07180RL
RES 180 OHM 1/4W .25% SMD 1206 RT1206CRE07180RL
RES 180ohm 1/4W .25% SMD 1206

RES 180ohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRE07180RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRE07180RL-ND
Chip Resistor - Surface Mount RT1206CRE07180RL-ND
180 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

180 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRE07180RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRE07180RL
Chip Resistor - Surface Mount RT1206CRE07180RL
RES SMD 180 OHM 0.25% 1/4W 1206

RES SMD 180 OHM 0.25% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206CRE07180RL RT1206CRE07180RL-ND RT1206CRE07180RL
Product Name RES 180 OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details