Yageo USA RES 133K OHM 1/8W .25% SMD 1206 RT1206CRE07133KL

Description
RES 133Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 133Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/8W .25% SMD 1206 - RT1206CRE07133KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/8W .25% SMD 1206
RT1206CRE07133KL
RES 133K OHM 1/8W .25% SMD 1206 RT1206CRE07133KL
RES 133Kohm 1/8W .25% SMD 1206

RES 133Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5119TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5119TR-ND
Chip Resistor - Surface Mount YAG5119TR-ND
133 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

133 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5119CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5119CT-ND
Chip Resistor - Surface Mount YAG5119CT-ND
133 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

133 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5119DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5119DKR-ND
Chip Resistor - Surface Mount YAG5119DKR-ND
133 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

133 kOhms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206CRE07133KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206CRE07133KL
Chip Resistor - Surface Mount RT1206CRE07133KL
RES SMD 133K OHM 0.25% 1/4W 1206

RES SMD 133K OHM 0.25% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206CRE07133KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206CRE07133KL
Resistors - Chip Resistor - Surface Mount RT1206CRE07133KL
RES SMD 133K OHM 0.25% 1/4W 1206

RES SMD 133K OHM 0.25% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206CRE07133KL YAG5119TR-ND RT1206CRE07133KL RT1206CRE07133KL
Product Name RES 133K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 133000 ohms 133000 ohms 133000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details