Yageo USA RES 97.6 OHM 1/4W .25% SMD 1206 RT1206CRD0797R6L

Description
RES 97.6ohm 1/4W .25% SMD 1206
Request a Quote Datasheet
Description
RES 97.6ohm 1/4W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/4W .25% SMD 1206 - RT1206CRD0797R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/4W .25% SMD 1206
RT1206CRD0797R6L
RES 97.6 OHM 1/4W .25% SMD 1206 RT1206CRD0797R6L
RES 97.6ohm 1/4W .25% SMD 1206

RES 97.6ohm 1/4W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD0797R6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD0797R6L-ND
Chip Resistor - Surface Mount RT1206CRD0797R6L-ND
97.6 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

97.6 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD0797R6L RT1206CRD0797R6L-ND
Product Name RES 97.6 OHM 1/4W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details