Yageo USA RES 976 OHM 1/8W .25% SMD 1206 RT1206CRD07976RL

Description
RES 976ohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 976ohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/8W .25% SMD 1206 - RT1206CRD07976RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/8W .25% SMD 1206
RT1206CRD07976RL
RES 976 OHM 1/8W .25% SMD 1206 RT1206CRD07976RL
RES 976ohm 1/8W .25% SMD 1206

RES 976ohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206CRD07976RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206CRD07976RL-ND
Chip Resistor - Surface Mount RT1206CRD07976RL-ND
976 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

976 Ohms ±0.25% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206CRD07976RL RT1206CRD07976RL-ND
Product Name RES 976 OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 976 ohms 976 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers